DLA - MS77066 VALID NOTICE 6

Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole

active, Most Current
Organization: DLA
Publication Date: 1 March 2023
Status: active
Page Count: 1

Document History

MS77066 VALID NOTICE 6
March 1, 2023
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
February 5, 2013
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
July 18, 2008
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
September 22, 2003
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
October 18, 2000
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
November 19, 1998
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
September 8, 1965
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...
Advertisement