NPFC - MS 77066
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 5 February 2013 |
| Status: | active |
| Page Count: | 1 |
Document History
March 1, 2023
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
MS 77066
February 5, 2013
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
July 18, 2008
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type 30 Degrees One Hole
A description is not available for this item.
September 22, 2003
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
October 18, 2000
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
November 19, 1998
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
A description is not available for this item.
September 8, 1965
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE 30 DEG., ONE HOLE
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...