CEN - EN 2885

Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: CEN
Publication Date: 1 February 2023
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated.

Classification: 900 MPa1/235 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

EN 2885
February 1, 2023
Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa1/235...
January 1, 1996
Aerospace Series - Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.

References

Advertisement