CEN - PREN 1993-1-4

Eurocode 3 - Design of steel structures - Part 1-4: Stainless steel structures

pending
Organization: CEN
Publication Date: 1 March 2023
Status: pending
Page Count: 63
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

Scope of prEN 1993-1-4

This document provides supplementary rules for the structural design of steel structures that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN 1993-1-8 to austenitic, duplex (austenitic-ferritic) and ferritic stainless steels.

NOTE 1 Austenitic-ferritic stainless steels are commonly known as duplex stainless steels. The term duplex stainless steel is used in this document.

NOTE 2 Information on the durability of stainless steels is given in Annex A.

NOTE 3 The execution of stainless steel structures is covered in EN 1090-2 and EN 1090-4.

Assumptions

Unless specifically stated, EN 1990, EN 1991 (all parts), EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN 1993-1-8 apply.

The design methods given in prEN 1993-1-4 are applicable if

- the execution quality is as specified in EN 1090-2 and EN 1090-4, and

- the construction materials and products used are as specified in EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN 1993-1-8, or in the relevant material and product specifications.

Document History

PREN 1993-1-4
March 1, 2023
Eurocode 3 - Design of steel structures - Part 1-4: Stainless steel structures
Scope of prEN 1993-1-4 This document provides supplementary rules for the structural design of steel structures that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN1993-1-1, EN1993-1-3, EN 1993-1-5 and EN...
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...

References

Advertisement