CEN - EN 1993-1-4

Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels

inactive
Organization: CEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 34
ICS Code (Metal structures): 91.080.10
ICS Code (Buildings in general): 91.040.01
scope:

This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN 1993-1-8 to austenitic, austenitic-ferritic and ferritic stainless steels.

NOTE 1: Information on the durability of stainless steels is given in Annex A.

NOTE 2: The execution of stainless steel structures is covered in EN 1090.

NOTE 3: Guidelines for further treatment, including heat treatment, are given in EN 10088.

Document History

March 1, 2023
Eurocode 3 - Design of steel structures - Part 1-4: Stainless steel structures
Scope of prEN 1993-1-4 This document provides supplementary rules for the structural design of steel structures that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN1993-1-1, EN1993-1-3, EN 1993-1-5 and EN...
EN 1993-1-4
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...

References

Advertisement