DSF/PREN ISO 22435

Gas cylinders – Cylinder valves with integrated pressure regulators – Specification and type testing (ISO/DIS 22435:2023)

pending
Organization: DS
Status: pending
Page Count: 42
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies design, type test methods, marking and instruction requirements for cylinder valves with integrated pressure regulators (VIPRs) intended to be fitted to gas cylinders, pressure drums or tubes or used as a main valve for cylinder bundles that convey compressed, liquefied or dissolved gases. These are requirements for VIPRs that are in addition to those given in the relevant closure standard, e.g. in ISO 10297 for cylinder valves, in ISO 17871 for quick-release cylinder valves, in ISO 17879 for self-closing cylinder valves or in ISO 23826 for ball valves. For ISO 17871, these requirements are only applicable to quick-release cylinder valves types B, C, D and E. NOTE 1 - If the pressure regulating system of a VIPR is acting as the primary valve operating mechanism, it is covered by the relevant closure standard, e.g. ISO 10297, ISO 17871, ISO 17879 and ISO 23826. This also includes designs where closure of the primary valve operating mechanism of a VIPR is obtained by closing the seat of the pressure regulating system. NOTE 2 - If the primary valve operating mechanism of a VIPR is located at the low pressure side of the pressure regulating system, it is covered by the relevant closure standard, e.g. ISO 10297, ISO 17871, ISO 17879 and ISO 23826. NOTE 3 - The term "pressure receptacle" is used within this document to cover instances where no differentiation is necessary between gas cylinders, bundles of cylinders, pressure drums and tubes. This document does not apply to VIPRs for a) medical applications (see ISO 10524-3), b) liquefied petroleum gas (LPG), and c) cryogenic applications. NOTE 4 - Additional requirements for a VIPR with a residual pressure device (RPD) are specified in ISO 15996. NOTE 5 - Additional requirements for pressure relief valves can exist in international/regional regulations/ standards.

Document History

January 2, 2013
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
October 24, 2007
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
April 21, 2007
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
A description is not available for this item.
DSF/PREN ISO 22435
Gas cylinders – Cylinder valves with integrated pressure regulators – Specification and type testing (ISO/DIS 22435:2023)
This document specifies design, type test methods, marking and instruction requirements for cylinder valves with integrated pressure regulators (VIPRs) intended to be fitted to gas cylinders,...
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing (ISO 22435:2007/DAM 1:2011)
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing (ISO 22435:2007/FDAM 1:2012)
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
Advertisement