DS/EN ISO 22435

Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2013
Status: active
Page Count: 14
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This International Standard is not intended for medical applications (see ISO 10524-3). Further, additional specific requirements for valves fitted with safety valves and bursting discs (see EN 14513) and for valves fitted with residual pressure valves (see ISO 15996) are not covered by this International Standard.

Document History

DS/EN ISO 22435
January 2, 2013
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
October 24, 2007
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
April 21, 2007
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
A description is not available for this item.
Gas cylinders – Cylinder valves with integrated pressure regulators – Specification and type testing (ISO/DIS 22435:2023)
This document specifies design, type test methods, marking and instruction requirements for cylinder valves with integrated pressure regulators (VIPRs) intended to be fitted to gas cylinders,...
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing (ISO 22435:2007/DAM 1:2011)
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing (ISO 22435:2007/FDAM 1:2012)
This International Standard applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases. This...
Advertisement