ARMY - MIL-DTL-48558C VALID NOTICE 2
Telescope, Elbow - M138A1
active, Most Current
| Organization: | ARMY |
| Publication Date: | 9 March 2023 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-48558C VALID NOTICE 2
March 9, 2023
Telescope, Elbow - M138A1
A description is not available for this item.
September 8, 2017
Telescope, Elbow - M138A1
A description is not available for this item.
September 14, 2012
TELESCOPE, ELBOW - M138A1
This specification covers Telescope, Elbow: M138A1, which is one type of elbow telescope that provides an eight power magnification and an eight degree field of view. The telescope has a mil scale...
May 29, 1990
TELESCOPE, ELBOW: M138
This specification covers one type of elbow telescope which provides eight power magnification and an eight degree field of view. The telescope has a mil scale reticle for setting elevation. The...