NPFC - MIL-DTL-48558

TELESCOPE, ELBOW - M138A1

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 September 2012
Status: active
Page Count: 15
scope:

This specification covers Telescope, Elbow: M138A1, which is one type of elbow telescope that provides an eight power magnification and an eight degree field of view. The telescope has a mil scale reticle for setting elevation. The reticle pattern is illuminated with a battery powered system.

intended Use:

The Telescope, Elbow: M138A1, when mounted on Telescope Mount and Quadrant: M172A1, is primarily used to lay the M198 and M777 series of howitzers in azimuth and elevation for direct fire.

Document History

Telescope, Elbow - M138A1
A description is not available for this item.
September 8, 2017
Telescope, Elbow - M138A1
A description is not available for this item.
MIL-DTL-48558
September 14, 2012
TELESCOPE, ELBOW - M138A1
This specification covers Telescope, Elbow: M138A1, which is one type of elbow telescope that provides an eight power magnification and an eight degree field of view. The telescope has a mil scale...
May 29, 1990
TELESCOPE, ELBOW: M138
This specification covers one type of elbow telescope which provides eight power magnification and an eight degree field of view. The telescope has a mil scale reticle for setting elevation. The...
December 20, 1985
TELESCOPE, ELBOW: M138
A description is not available for this item.
November 29, 1985
TELESCOPE, ELBOW: M138
A description is not available for this item.
November 19, 1981
TELESCOPE, ELBOW: M138
A description is not available for this item.
March 9, 1977
TELESCOPE, ELBOW: M138
A description is not available for this item.
June 16, 1975
TELESCOPE, ELBOW: M138
A description is not available for this item.

References

Advertisement