BSI - BS EN 2885 - TC

Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: BSI
Publication Date: 13 March 2023
Status: active
Page Count: 34
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 2885 - TC
March 13, 2023
Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.

References

Advertisement