DSF/FPREN IEC 61967-8

Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This measurement procedure defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test board (PCB) between the active conductor and the ground plane of the IC stripline arrangement.

Document History

June 13, 2023
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
IEC 61967-8:2023 is available as IEC 61967-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/FPREN IEC 61967-8
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
This measurement procedure defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test...
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
This measurement procedure defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test...
Advertisement