DS/EN IEC 61967-8
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
| Organization: | DS |
| Publication Date: | 13 June 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
IEC 61967-8:2023 is available as IEC 61967-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61967-8:2023 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test board (PCB) between the active conductor and the ground plane of the IC stripline arrangement. This edition includes the following significant technical changes with respect to the previous edition: a) frequency range of 150 kHz to 3 GHz was deleted from the scope; b) extension of upper usable frequency to 6 GHz or higher as long as the defined requirements are fulfilled.
Document History