CEN - EN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Document History
EN ISO 17186
December 1, 2011
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
December 1, 2002
Leather Physical and mechanical tests Determination of surface coating thickness
A description is not available for this item.