CEN - EN ISO 17186
Leather Physical and mechanical tests Determination of surface coating thickness
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
December 1, 2011
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
EN ISO 17186
December 1, 2002
Leather Physical and mechanical tests Determination of surface coating thickness
A description is not available for this item.