NEN-EN 16307-3
Industrial trucks - Safety requirements and verification - Part 3: Supplementary requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads (additional requirements to EN 16307-1)
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies requirements for the types of industrial trucks specified in the scope of EN ISO 3691-3:20162.
This document is intended to be used in conjunction with EN ISO 3691-3:20162. These requirements are supplementary to those stated in EN ISO 3691-3:20162.
This document deals with the following significant hazards, hazardous situations or hazardous events relevant when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer:
- acceleration, deceleration (kinetic energy);
- machinery mobility.
This document specifies supplementary requirements to EN ISO 3691-1:20151, EN ISO 3691-3:20162 and EN 16307-1:2020:
- brakes operation without guidance system;
- operator fall protection;
- information for use (instruction handbook and marking).
Annex A (informative) contains the list of significant hazards covered by this document.
1 As impacted by EN ISO 3691-1:2015/A1:2020.
2 As impacted by EN ISO 3691-3:2016/A1:2023.
Document History