CEN - EN 16307-1

Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks

active, Most Current
Organization: CEN
Publication Date: 1 August 2020
Status: active
Page Count: 30
ICS Code (Industrial trucks): 53.060
scope:

This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1:20151).

This document is intended to be used in conjunction with EN ISO 3691-1:2015. These requirements are supplementary to those stated in EN ISO 3691-1:2015.

This document deals with the following significant hazards, hazardous situations or hazardous events relevant, when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer:

- electrical requirements;

- noise emissions;

- vibration;

- visibility;

- electromagnetic radiation.

This document defines supplementary requirements to EN ISO 3691-1:2015:

- travel speed;

- brakes;

- travel and braking controls - additional operation from alongside pedestrian-controlled and stand-on trucks;

- lift chains;

- mast tilt and carriage isolation;

- operator's seat;

- operator restraint system;

- protection against crushing, shearing and trapping;

- information for use (instruction handbook and marking).

Annex A (informative) contains the list of significant hazards covered by this document.

1 ) This document is impacted by the corrigendum EN ISO 3691-1:2015/AC:2016 and the amendment EN ISO 3691-1:2015/A1:2020.

 

 

 

 

 

 

 

Document History

June 1, 2022
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
EN 16307-1
August 1, 2020
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1:20151). This document is intended to be used in conjunction with EN ISO 3691-1:2015. These...
January 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burdencarrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1....
January 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1....

References

Advertisement