CEN - EN 16307-1

Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burdencarrier trucks

inactive
Organization: CEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 20
ICS Code (Industrial trucks): 53.060
scope:

This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1.

This European Standard is intended to be used in conjunction with EN ISO 3691-1. These requirements are supplementary to those stated in EN ISO 3691-1 with the addition of hazards, which can occur when operating in potentially explosive atmospheres.

This European standard covers the following requirements:

• Electrical requirements

• Noise emissions

• Vibration

• Electromagnetic compatibility (EMC)

This European standard defines supplementary requirements to EN ISO 3691-1:

• Travel speed

• Brakes

• Travel and breaking controls - Additional operation from alongside pedestrian-controlled and stand-on trucks

• Lift chains

• Mast tilt and carriage isolation

• Operator's seat

• Protection against crushing, shearing and trapping

• Visibility

• Information for use (instruction handbook and marking)

Annex A (informative) contains the list of significant hazards covered by this European Standard.

Document History

June 1, 2022
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
August 1, 2020
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1:20151). This document is intended to be used in conjunction with EN ISO 3691-1:2015. These...
EN 16307-1
January 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burdencarrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1....
January 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1....

References

Advertisement