FORD - WSS-M4D792-B1
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR / EXTERIOR LIGHTING ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 3 February 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications or non-direct sunlight exposure in exterior applications. High heat resistant ABS is defined as must having a mean Vicat softening temperature range from 109 °C to 115 °C.
Document History