FORD WSS-M4D792-B1

ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR / EXTERIOR LIGHTING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 9 May 2013
Status: active
Page Count: 8
scope:

The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications or non-direct sunlight exposure in exterior applications. High heat resistant ABS is defined as must having a mean Vicat softening temperature range from 109 °C to 115 °C.

Document History

February 3, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR / EXTERIOR LIGHTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...
FORD WSS-M4D792-B1
May 9, 2013
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR / EXTERIOR LIGHTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...
May 4, 2012
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR / EXTERIOR LIGHTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...
May 26, 2011
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...

References

Advertisement