ASD-STAN - PREN 3774-006

Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 006: 6,3 blade terminal — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 February 2023
Status: active
Page Count: 15
scope:

This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between −55 °C and 125 °C for ratings ≤ 15 A and −55 °C to 90 °C for ratings > 15 A and at an altitude of 15 000 m max.

These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

PREN 3774-006
February 1, 2023
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 006: 6,3 blade terminal — Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...

References

Advertisement