ASD-STAN - PREN 2876

Aerospace series — Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized — Classification: 450 MPa (at ambient temperature)/120 °C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 February 2023
Status: active
Page Count: 7
scope:

This document specifies the characteristics of hexagonal plain nuts, reduced height, normal across flats, in aluminium alloy, anodized, for aerospace applications.

Classification: 450 MPa1/120 °C2.

1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.

Document History

PREN 2876
February 1, 2023
Aerospace series — Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized — Classification: 450 MPa (at ambient temperature)/120 °C
This document specifies the characteristics of hexagonal plain nuts, reduced height, normal across flats, in aluminium alloy, anodized, for aerospace applications. Classification: 450 MPa1/120 °C2....
May 31, 1995
Aerospace Series Nuts, Hexagon, Plain, Reduced Height, Normal Across Flats, in Aluminium Alloy, Anodized Classification : 450 MPa (at Ambient Temperature)/ 120 Degrees C
A description is not available for this item.

References

Advertisement