CENELEC - EN 50467

Railway applications - Rolling stock - Electrical connectors, requirements and test methods

inactive, Most Current
Organization: CENELEC
Publication Date: 1 December 2011
Status: inactive
Page Count: 46
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors.

It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents up to 125 A per contact and frequencies below 3 MHz used for indoor and outdoor applications in railway rolling stock.

This European Standard identifies the application levels for electrical connectors based on

- the severity of the service conditions in different rolling stock technologies,

- the intended use of the rolling stock,

- the location of the connector in the rolling stock system.

This European Standard is not applicable to internal connections of electronic devices such as connectors for printed boards and rack-and-panel connectors.

Document History

EN 50467
December 1, 2011
Railway applications - Rolling stock - Electrical connectors, requirements and test methods
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance...
April 1, 2008
Railway applications - Rolling stock - Electrical connectors, requirements and test methods
A description is not available for this item.

References

Advertisement