JSA - JIS G 3460

Steel pipes for low temperature service

active, Most Current
Organization: JSA
Publication Date: 20 May 2022
Status: active
Page Count: 27
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Standard specifies requirements for the steel pipes (hereafter referred to as pipes) used for piping at extremely low temperatures of freezing point or under.

NOTE 1 The dimensional range covered by this Standard is generally outside diameter 10.5 mm (nominal diameter 6A or 1/8 B) to 660.4 mm (nominal diameter 650A or 26B) (see Table 9).

NOTE 2 Austenitic stainless steel pipes specified in JIS G 3459 [1] and JIS G 3468 [2] are used as steel pipes for low temperature service.

NOTE 3 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9329-3 : 1997 Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 3 : Unalloyed and alloyed steels with specified low temperature properties

ISO 9330-3 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 3 : Electric resistance and induction welded unalloyed and alloyed steel tubes with specified low temperature properties (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3460
May 20, 2022
Steel pipes for low temperature service
This Standard specifies requirements for the steel pipes (hereafter referred to as pipes) used for piping at extremely low temperatures of freezing point or under. NOTE 1 The dimensional range...
February 20, 2018
Steel tubes for low temperature service
This Standard specifies the steel pipes (hereafter referred to as pipes) used for piping at extremely low temperatures of freezing point or under. This Standard is generally applicable to pipes of...
January 21, 2013
Steel tubes for low temperature service
This Standard specifies the steel tubes (hereafter referred to as "tubes") used for piping at exceptionally low temperatures of freezing point or under. It is generally applicable to tubes of...
June 20, 2006
Steel Pipes for Low Temperature Service
A description is not available for this item.
January 1, 1988
Steel Pipes for Low Temperature Service
A description is not available for this item.

References

Advertisement