JSA - JIS G 3477-3

Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2018
Status: active
Page Count: 27
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground 1) services of transporting gas, oil, water, etc. This Standard is applicable to straight pipes and deformed pipes of outside diameter 21. 7 mm (nominal diameter 15A or 1/2B) to 1 625.6 mm (nominal diameter 1 600A or 64B). The coated steel pipes are usually used at temperatures in the range of -40°C to +60 °e.

Note 1) The underground referred to above includes the bottom of river, the bottom of sea, etc.

Document History

December 20, 2022
Polyethylene coated steel pipes - Part 3: External polyethylene powder coated steel pipes
This Japanese Industrial Standard specifies requirements for the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground services...
JIS G 3477-3
March 20, 2018
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
This Japanese Industrial Standard specifies the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground 1) services of transporting...
May 20, 2016
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes (Amendment 1)
A description is not available for this item.
June 1, 2013
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
A description is not available for this item.
November 20, 2012
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
This Standard specifies the external polyethylene powder coated steel pipes (hereafter referred to as "coated steel pipes") mainly used for underground 1) services transporting gas, oil, water. This...

References

Advertisement