ISO 15590-1

Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 40
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623.

This document is applicable to induction bends made from seamless and welded pipe of unalloyed or low-alloy steels.

NOTE These are typically C-Mn steels or low-alloy steels that are appropriate for the corresponding level and grade of line pipe in accordance with ISO 3183.

This document specifies the requirements for the manufacture of two product specification levels (PSLs) of induction bends corresponding to product specification levels given for pipe in ISO 3183.

This document is not applicable to the selection of the induction bend PSL. It is the responsibility of the purchaser to specify the PSL, based upon the intended use and design requirements; see also ISO 3183, Introduction.

This document is not applicable to pipeline bends made by other manufacturing processes.

Document History

July 24, 2023
Oil and gas industries including lower carbon energy — Factory bends, fittings and flanges for pipeline transportation systems — Part 1: Induction bends
This document specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as...
ISO 15590-1
October 1, 2018
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
This document specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as...
November 15, 2009
Petroleum and natural gas industries — Induction bends, fittings and flanges for pipeline transportation systems — Part 1: Induction bends
This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...
June 1, 2001
Petroleum and Natural Gas Industries - Induction Bends, Fittings and Flanges for Pipeline Transportation Systems - Part 1: Induction Bends
This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...

References

Advertisement