ISO 15590-1
Petroleum and Natural Gas Industries - Induction Bends, Fittings and Flanges for Pipeline Transportation Systems - Part 1: Induction Bends
| Organization: | ISO |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623.
This part of ISO 15590 is applicable to induction bends made from seamless and welded pipe of unalloyed or lowalloy steels.
This part of ISO 15590 specifies three classes of induction bend corresponding to increasing quality requirements in accordance with the technical delivery conditions of ISO 3183 for pipe as indicated in Table 1 (see also ISO 3183-3:1999, Introduction).
This part of ISO 15590 is not applicable to the selection of the induction bend class.
This part of ISO 15590 is not applicable to pipeline bends made by other manufacturing processes.
Document History