JSA - JIS G 3477-3

Polyethylene coated steel pipes - Part 3: External polyethylene powder coated steel pipes

active, Most Current
Organization: JSA
Publication Date: 20 December 2022
Status: active
Page Count: 31
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies requirements for the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground services (including the bottom of river and the bottom of sea) of transporting gas, oil, water, etc.

NOTE 1 This Standard is applicable to the straight pipes and deformed pipes of outside diameter 21.7 mm (nominal diameter 15A or 1/2B) to 1 625.6 mm (nominal diameter 1 600A or 64B) (see Table 2 and Table 3).

NOTE 2 The coated steel pipes are usually used at temperatures in the range of -40 °C to +60 °C.

Document History

JIS G 3477-3
December 20, 2022
Polyethylene coated steel pipes - Part 3: External polyethylene powder coated steel pipes
This Japanese Industrial Standard specifies requirements for the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground services...
March 20, 2018
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
This Japanese Industrial Standard specifies the external polyethylene powder coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground 1) services of transporting...
May 20, 2016
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes (Amendment 1)
A description is not available for this item.
June 1, 2013
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
A description is not available for this item.
November 20, 2012
Polyethylene coated steel pipes-Part 3: External polyethylene powder coated steel pipes
This Standard specifies the external polyethylene powder coated steel pipes (hereafter referred to as "coated steel pipes") mainly used for underground 1) services transporting gas, oil, water. This...

References

Advertisement