JSA - JIS G 3467

Steel tubes for fired heater

active, Most Current
Organization: JSA
Publication Date: 20 December 2022
Status: active
Page Count: 25
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Industrial furnaces in general): 25.180.01
scope:

This Japanese Industrial Standard specifies the carbon steel tubes, alloy steel tubes, austenitic stainless steel tubes and nickel-chromium-iron alloy tubes (hereafter referred to as tubes), for heating the process fluids in the fired heaters mainly used in petroleum refinery, petrochemical industry, etc.

NOTE This Standard normally applies to tubes of outside diameter 60.5 mm (nominal diameter 50A or 2B) to 267.4 mm (nominal diameter 250A or 10B) (Table 7 and Table 8).

Document History

JIS G 3467
December 20, 2022
Steel tubes for fired heater
This Japanese Industrial Standard specifies the carbon steel tubes, alloy steel tubes, austenitic stainless steel tubes and nickel-chromium-iron alloy tubes (hereafter referred to as tubes), for...
January 21, 2013
Steel tubes for fired heater
This Japanese Industrial Standard specifies the carbon steel tubes, alloy steel tubes, austenic stainless steel tubes and nickel-chromium-iron alloy tubes (hereafter referred to as "tubes"), for...
November 21, 2011
Steel tubes for fired heater (Amendment 1)
A description is not available for this item.
September 20, 2006
Steel Tubes for Fired Heater
This Japanese Industrial Standard specifies the carbon steel tubes, alloy steel tubes, austenite stainless steel tubes and nickel-chromium-iron alloy tubes (here-after referred to as "tubes"), for...
January 1, 1988
Steel Tubes for Fired Heater
A description is not available for this item.
January 1, 1988
Steel Tubes for Fired Heater
A description is not available for this item.
January 1, 1988
Steel Tubes for Fired Heater
A description is not available for this item.

References

Advertisement