CEN - EN ISO 10088
Small craft - Permanently installed fuel systems
| Organization: | CEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines.
It applies to all parts of permanently installed diesel and petrol fuel systems as installed, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine(s) on inboard- and outboard-powered small craft.
Requirements for the design and testing of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft are given in ISO 21487:2022.
Document History