CEN - EN ISO 10088

Small craft - Permanently installed fuel systems

inactive
Organization: CEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

The International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines.

It applies to all parts of permanently installed diesel and petrol fuel systems as installed, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine(s) on inboard- and outboard-powered small craft of up to 24 m hull length.

Requirements for the design, materials, construction and testing of permanently installed fixed fuel tanks are given in ISO 21487.

Document History

March 1, 2023
Small craft - Permanently installed fuel systems
This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
August 1, 2017
Small craft - Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
EN ISO 10088
August 1, 2013
Small craft - Permanently installed fuel systems
The International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
September 1, 2009
Small craft - Permanently installed fuel systems
A description is not available for this item.
May 1, 2001
Small Craft - Permanently Installed Fuel Systems and Fixed Fuel Tanks
A description is not available for this item.

References

Advertisement