JSA - JIS A 5905

Fiberboards

active, Most Current
Organization: JSA
Publication Date: 21 November 2022
Status: active
Page Count: 59
ICS Code (Fibre and particle boards): 79.060.20
scope:

This Standard specifies requirements for the fiberboards which are formed mainly from plant fibers of woods or the like.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16895 : 2016 Wood-based panels - Dry-process fibreboard

ISO 27769 : 2016 Wood-based panels - Wet process fibreboard (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 5905
November 21, 2022
Fiberboards
This Standard specifies requirements for the fiberboards which are formed mainly from plant fibers of woods or the like. NOTE The International Standards corresponding to this Standard and the...
September 22, 2014
Fiberboards
This Standard specifies the fiberbords which are formed mainly from plant fibers of woods or the like. NOTE: The International Standards corresponding to this Standard and the symbol of degree of...
September 1, 2003
Fiberboards
A description is not available for this item.
March 20, 2003
Fiberboards
A description is not available for this item.
January 1, 1994
Fibreboards
A description is not available for this item.

References

Advertisement