JSA - JIS A 5905
Fiberboards
| Organization: | JSA |
| Publication Date: | 22 September 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This Standard specifies the fiberbords which are formed mainly from plant fibers of woods or the like.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 16895-1 : 2008 Wood-based panels - Dry-process fibreboard - Part 1 : Classifications
ISO 16895-2 : 2010 Wood-based panels - Dry-process fibreboard - Part 2 : Requirements
ISO 27769-1 : 2009 Wood-based panels - Wet-process fibreboard - Part 1 : Classifications
ISO 27769-2 : 2009 Wood-based panels - Wetprocess fibreboard - Part 2 : Requirements (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History