CEN - EN ISO 11591

Small craft - Field of vision from the steering position - Amendment 1

active, Most Current
Organization: CEN
Publication Date: 1 October 2020
Status: active
Page Count: 22
ICS Code (Small craft): 47.080
scope:

This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance with ISO 8666:2020.

Document History

EN ISO 11591
October 1, 2020
Small craft - Field of vision from the steering position - Amendment 1
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
October 1, 2020
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
May 1, 2019
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
September 1, 2011
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
December 1, 2000
Small Craft, Engine Driven - Field of Vision from Helm Position
A description is not available for this item.

References

Advertisement