CEN - EN ISO 11591
Small Craft, Engine Driven - Field of Vision from Helm Position
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Small craft): | 47.080 |
Document History
October 1, 2020
Small craft - Field of vision from the steering position - Amendment 1
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
October 1, 2020
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
May 1, 2019
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
September 1, 2011
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.
It is not applicable...
EN ISO 11591
December 1, 2000
Small Craft, Engine Driven - Field of Vision from Helm Position
A description is not available for this item.