NEN-ISO 11088

Alpine ski/binding/boot (S-B-B) system -- Assembly, adjustment and inspection

inactive
Organization: NEN
Publication Date: 1 June 2018
Status: inactive
Page Count: 26
ICS Code (Winter sports equipment): 97.220.20
scope:

This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of those International Standards which are related to skis, bindings and boots.

It is intended for all individuals and institutions concerned with those procedures, and especially for sports retailers.

It is applicable to a ski-binding-boot system (S-B-B) for alpine skiing, of which at least one component is owned by the user.

This document is applicable for complete and incomplete alpine ski-binding-boot systems which are owned by the user or rented for 15 days or more.

NOTE ISO 13993 gives a method of measurement for equipment which is rented for less than 15 days.

Document History

March 1, 2023
Alpine ski/binding/boot (S-B-B) system - Assembly, adjustment and inspection
This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of International Standards which are...
NEN-ISO 11088
June 1, 2018
Alpine ski/binding/boot (S-B-B) system -- Assembly, adjustment and inspection
This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of those International Standards which are...

References

Advertisement