NEN-ISO 11088

Alpine ski/binding/boot (S-B-B) system - Assembly, adjustment and inspection

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 26
ICS Code (Winter sports equipment): 97.220.20
scope:

This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of International Standards which are related to skis, bindings and boots.

It is applicable to a ski-binding-boot system (S-B-B) for alpine skiing, of which at least one component is owned by the user.

This document is applicable for complete and incomplete alpine ski-binding-boot systems which are owned by the user or rented for 15 days or more.

NOTE ISO 13993 gives a method of measurement for equipment which is rented for less than 15 days.

Document History

NEN-ISO 11088
March 1, 2023
Alpine ski/binding/boot (S-B-B) system - Assembly, adjustment and inspection
This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of International Standards which are...
June 1, 2018
Alpine ski/binding/boot (S-B-B) system -- Assembly, adjustment and inspection
This document specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating, in a practical way, the requirements of those International Standards which are...

References

Advertisement