NEMA - C12.7

Requirements for Watthour Meter Sockets

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 29
scope:

This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous-duty per socket opening.

Document History

C12.7
January 1, 2022
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous-duty per socket...
January 1, 2014
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous duty per socket...
January 1, 2005
Requirements for Watthour Meter Sockets
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 1993
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous duty per socket...

References

Advertisement