NEMA - ANSI C12.7
Requirements for Watthour Meter Sockets
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous duty per socket opening.
Document History
January 1, 2022
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous-duty per socket...
January 1, 2014
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous duty per socket...
January 1, 2005
Requirements for Watthour Meter Sockets
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
ANSI C12.7
January 1, 1993
Requirements for Watthour Meter Sockets
This standard covers the general requirements and pertinent dimensions applicable to watthour meter sockets rated up to and including 600 V and up to and including 320 A continuous duty per socket...