ISO - 23375

Intelligent transport systems — Collision evasive lateral manoeuvre systems (CELM) — Requirements and test procedures

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 38
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies basic control strategies, minimum functional requirements, basic driver interface elements, and test procedures for verifying the system requirements for collision evasive lateral manoeuvre systems (CELM).

A CELM is a safety system aimed at supporting the driver's vehicle operation by avoiding collisions with objects in the forward path of the vehicle. When a collision is predicted, the CELM controls lateral movement of the vehicle by generating yaw moment.

The lateral control manoeuvres can be performed automatically by CELM or can be initiated by the driver and supported by CELM.

Specific methods for object detection and other environmental perception technologies are not described in this document.

This document applies to light vehicles[1] and heavy t rucks.[1] Vehicles equipped with trailers are not within the scope of this document.

Document History

23375
February 1, 2023
Intelligent transport systems — Collision evasive lateral manoeuvre systems (CELM) — Requirements and test procedures
This document specifies basic control strategies, minimum functional requirements, basic driver interface elements, and test procedures for verifying the system requirements for collision evasive...

References

Advertisement