ISO 15623

Intelligent transport systems - Forward vehicle collision warning systems - Performance requirements and test procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: active
Page Count: 38
ICS Code (Other road vehicle systems): 43.040.99
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies performance requirements and test procedures for systems capable of warning the driver of a potential rear-end collision with other vehicles ahead of the subject vehicle while it is operating at ordinary speed. The FVCWS operate in specified subject vehicle speed range, road curvature range and target vehicle types. This International Standard covers operations on roads with curve radii over 125 m, and motor vehicle including cars, trucks, buses, and motorcycles. Responsibility for the safe operation of the vehicle remains with the driver.

Document History

ISO 15623
July 15, 2013
Intelligent transport systems - Forward vehicle collision warning systems - Performance requirements and test procedures
This International Standard specifies performance requirements and test procedures for systems capable of warning the driver of a potential rear-end collision with other vehicles ahead of the subject...
October 1, 2002
Transport Information and Control Systems - Forward Vehicle Collision Warning Systems - Performance Requirements and Test Procedures
A description is not available for this item.

References

Advertisement