ETSI - TS 101 539-3

Intelligent Transport Systems (ITS); V2X Applications; Part 3: Longitudinal Collision Risk Warning (LCRW) application requirements specification

active, Most Current
Organization: ETSI
Publication Date: 1 November 2013
Status: active
Page Count: 29
scope:

The present document provides a description of the Longitudinal Collision Risk Warning application requirements and the specification of the necessary parameters and conditions to operate the application using CAM [1] and DENM [2]. It includes the specifications of functional requirements and operational requirements of the LCRW application.

Document History

TS 101 539-3
November 1, 2013
Intelligent Transport Systems (ITS); V2X Applications; Part 3: Longitudinal Collision Risk Warning (LCRW) application requirements specification
The present document provides a description of the Longitudinal Collision Risk Warning application requirements and the specification of the necessary parameters and conditions to operate the...

References

Advertisement