ISO - DIS 80369-20
Small-bore connectors for liquids and gases in healthcare applications — Part 20: Common test methods
pending
| Organization: | ISO |
| Publication Date: | 14 March 2023 |
| Status: | pending |
| Page Count: | 39 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
NOTE 1 There is guidance or rationale for this Clause contained in Clause A.2.
This document specifies the common test methods to evaluate the performance requirements for small-bore connectors specified in the ISO and IEC 80369 series.
NOTE 2 The application parts of the ISO and IEC 80369 series specify which tests are required as well as their acceptance criterion.
Document History
DIS 80369-20
March 14, 2023
Small-bore connectors for liquids and gases in healthcare applications — Part 20: Common test methods
NOTE 1 There is guidance or rationale for this Clause contained in Clause A.2.
This document specifies the common test methods to evaluate the performance requirements for small-bore connectors...
May 15, 2015
Small-bore connectors for liquids and gases in healthcare applications - Part 20: Common test methods
This part of ISO 80369 specifies the test methods to evaluate the performance requirements for smallbore connectors specified in the ISO 80369- series.