ISO - DIS 7435
Fasteners — Slotted set screws with long dog point
pending
| Organization: | ISO |
| Publication Date: | 8 March 2023 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of slotted set screws with long dog point, in steel and stainless steel, with coarse pitch threads M1,6 to M12 and with product grade A.
NOTE If in certain cases other specifications are requested, hardness classes and stainless steel grades can be selected from ISO 898-5 or ISO 3506-3, and dimensional options from ISO 888.
Document History
DIS 7435
March 8, 2023
Fasteners — Slotted set screws with long dog point
This document specifies the characteristics of slotted set screws with long dog point, in steel and stainless steel, with coarse pitch threads M1,6 to M12 and with product grade A.
NOTE If in...
January 1, 1983
Slotted Set Screws with Long Dog Point First Edition; (NZS/ISO 7435: 1983)
A description is not available for this item.