ISO - DIS 7436
Fasteners — Slotted set screws with cup point
pending
| Organization: | ISO |
| Publication Date: | 8 March 2023 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of slotted set screws with cup point, in steel and stainless steel, with coarse pitch threads M1,6 to M12 and with product grade A.
NOTE If in certain cases other specifications are requested, hardness classes and stainless steel grades can be selected from ISO 898-5, or ISO 3506-3, and dimensional options from ISO 888.
Document History
DIS 7436
March 8, 2023
Fasteners — Slotted set screws with cup point
This document specifies the characteristics of slotted set screws with cup point, in steel and stainless steel, with coarse pitch threads M1,6 to M12 and with product grade A.
NOTE If in certain...
January 1, 1983
Slotted Set Screws with Cup Point
A description is not available for this item.