ISO - DIS 24748-2

Systems and software engineering — Life cycle management — Part 2: Guidelines for the application of ISO/IEC/IEEE 15288 (System life cycle processes)

pending
Organization: ISO
Publication Date: 9 March 2023
Status: pending
Page Count: 77
ICS Code (Software): 35.080
scope:

This document is a guideline for the application of ISO/IEC/IEEE 15288. It addresses system, life cycle, organizational, project, process, and concept application, principally through reference to ISO/IEC/IEEE 24748-12) and ISO/IEC/IEEE 15288. This document gives guidance on applying ISO/IEC/IEEE 15288 from the aspects of strategy, planning, application in organizations, and application on projects. It also provides comparison of the differences between ISO/IEC/IEEE FDIS 15288:2022 and ISO/IEC 15288:2015.

This document is intended to be consistent with both ISO/IEC/IEEE 24748-1 and ISO/IEC/IEEE 15288 in its treatment of life cycle concepts and systems engineering processes.

NOTE Systems engineering for defence projects is addressed in ISO/IEC/IEEE 24748-7.

2) Under preparation. Stage at the time of publication: ISO/IEC/IEEE DIS 24748-1:2022.

Document History

DIS 24748-2
March 9, 2023
Systems and software engineering — Life cycle management — Part 2: Guidelines for the application of ISO/IEC/IEEE 15288 (System life cycle processes)
This document is a guideline for the application of ISO/IEC/IEEE 15288. It addresses system, life cycle, organizational, project, process, and concept application, principally through reference to...
December 1, 2018
Systems and software engineering - Life cycle management - Part 2: Guidelines for the application of ISO/ IEC/IEEE 15288 (System life cycle processes)
This document is a guideline for the application of ISO/IEC/IEEE 15288:2015. It addresses system, life cycle, organizational, project, and process, concept application, principally through reference...

References

Advertisement