ISO - DIS 7434

Fasteners — Slotted set screws with cone point

pending
Organization: ISO
Publication Date: 8 March 2023
Status: pending
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of slotted set screws with cone point, in steel and stainless steel, with coarse pitch threads M1,2 to M12, and with product grade A.

NOTE If in certain cases other specifications are requested, hardness classes and stainless steel grades can be selected from ISO 898-5 or ISO 3506-3, and dimensional options from ISO 888.

Document History

DIS 7434
March 8, 2023
Fasteners — Slotted set screws with cone point
This document specifies the characteristics of slotted set screws with cone point, in steel and stainless steel, with coarse pitch threads M1,2 to M12, and with product grade A. NOTE If in certain...
September 1, 1983
Slotted Set Screws with Cone Point
A description is not available for this item.

References

Advertisement