GMW18625

Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats

active, Most Current
Organization: GMW
Publication Date: 1 March 2023
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of two (2) component (2K), high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat intended for use on wet-on-wet over solventborne or waterborne basecoats.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Each combination of specific basecoat and clearcoat shall be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and shall meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing shall be conducted prior to release.

Symbols.

Not applicable.

Applicability.

These topcoats systems are designed to be applied over baked primer.

Remarks.

None.

Document History

GMW18625
March 1, 2023
Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component (2K), high solids > 48% volume solids as sprayed, solventborne, non-urethane etch resistant clearcoat...

References

Advertisement