NEN-EN-IEC 62471-7

Photobiological safety of lamps and lamp systems - Part 7: Light sources and luminaires primarily emitting visible radiation

active
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 78
ICS Code (Lamps in general): 29.140.01
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 62471 specifies an assessment of the photobiological safety of electrical light sources and luminaires in normal use as well as some basic product requirements. It applies to electrical light sources and luminaires that emit radiation predominantly in the visible spectral range (380 nm to 780 nm) and are used to illuminate spaces or objects or used for signalling.

Electrical light sources and luminaires designed for emitting radiation in the visible range can also emit radiation in the ultraviolet (UV) and infrared (IR) regions depending on the technology applied. This document, therefore, includes the blue light, thermal, UV, UV-A, IR and skin thermal hazards for the optical radiation over the wavelength range 200 nm to 3 000 nm.

Electrical light sources and luminaires that are designed to predominantly emit radiation outside the visible spectral range (380 nm to 780 nm) (e.g. UV sterilizers or industrial heaters) are not within the scope of this document.

Electrical light sources for illumination are considered to emit continuous light for photobiological safety assessment. This includes light sources with pulse width modulation (PWM).

This document can also be applied to the illumination function of multi-function luminaires which can simultaneously perform functions other than illumination. Other standards can be applied to the non-illumination function(s).

This document can also be applied to electric light sources and luminaires which emit visible light, when there is no limitation on the presence of people (e.g. horticulture).

This document can also be applied to laser products used for illumination and signalling when the conditions of IEC 60825-1:2014, 4.4 are met.

NOTE See IEC 60825-1:2014 for other requirements of laser products.

This document is intended to be referenced by product standards for the assessment of applicable photobiological safety aspects. Additional details for the photobiological safety assessment and data presentation are specified in the product standards.

Document History

July 1, 2023
Photobiological safety of lamps and lamp systems - Part 7: Light sources and luminaires primarily emitting visible radiation
A description is not available for this item.
NEN-EN-IEC 62471-7
March 1, 2023
Photobiological safety of lamps and lamp systems - Part 7: Light sources and luminaires primarily emitting visible radiation
This part of IEC 62471 specifies an assessment of the photobiological safety of electrical light sources and luminaires in normal use as well as some basic product requirements. It applies to...

References

Advertisement