CENELEC - EN IEC 61291-2

Optical amplifiers - Part 2: Single channel applications - Performance specification template

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2023
Status: active
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4.

The objective of this template is to provide a framework for the preparation of performance standards and/or product specifications defining the performance of OA devices used in single channel applications. In addition to the requirements specified in this template, a performance standard or product specification could include other parameters, such as ratings, operating conditions, tests, and pass/fail criteria.

For a particular application, product specification writers could add specification parameters and/or groups of specification parameters to this template, without removing the parameters specified in this document.

Document History

EN IEC 61291-2
March 1, 2023
Optical amplifiers - Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....
June 1, 2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
March 1, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
Scope and object This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291,...
June 1, 2007
Optical amplifiers - Part 2: Digital applications - Performance specification template
A description is not available for this item.
November 1, 2000
Optical Fibre Amplifiers Part 2: Digital Applications - Performance Specification Template
A description is not available for this item.

References

Advertisement