SNV - SN EN 16307-2
Industrial trucks - Safety requirements and verification - Part 2: Supplementary requirements for self-propelled variable-reach trucks
| Organization: | SNV |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies requirements for the types of industrial trucks specified in the scope of EN ISO 3691-2:2023.
This document is intended to be used in conjunction with EN ISO 3691-2:2023. These requirements are supplementary to those stated in EN ISO 3691-2:2023.
This document deals with the following supplementary requirements and significant hazards, hazardous situations or hazardous events relevant, when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer:
- electrical requirements;
- noise emissions;
- vibration;
- electromagnetic radiation.
This document specifies supplementary requirements to EN ISO 3691-2:2023:
- operator's seat;
- protection against crushing, shearing and trapping;
- longitudinal stability determination;
- visibility;
- information for use (instruction handbook and marking).
Annex A (informative) contains the list of significant hazards covered by this document.
Document History